The SE98PW,118 is a high-precision temperature sensor from NXP Semiconductors, a leader in the innovation and manufacturing of semiconductor products. This sophisticated sensor is designed to provide accurate temperature readings with a minimal margin of error, making it an ideal component for a wide range of applications where temperature monitoring is critical.
Key Features
- Accuracy: The SE98PW,118 offers an impressive accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature measurements across a broad range of conditions.
- Communication Interface: It utilizes an I²C-bus interface, supporting both standard and fast modes, for easy integration into various systems.
- Supply Voltage: This device operates over a supply voltage range of 2.7 V to 3.3 V, fitting into most low-voltage applications with ease.
- Temperature Range: The sensor can measure temperatures from -55°C to +125°C, catering to environments with extreme conditions.
- Package: The SE98PW,118 comes in a small, surface-mountable TSSOP8 package, which is perfect for space-constrained applications.
- Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered and energy-sensitive systems.
Applications
The NXP SE98PW,118 temperature sensor is versatile and can be used in various industrial, automotive, and consumer applications. It is particularly useful in system thermal management, environmental control systems, and electronics temperature monitoring. Its high accuracy makes it suitable for medical devices, data centers, and other equipment requiring precise temperature regulation.
Why Choose SE98PW,118?
Choosing the SE98PW,118 for your temperature sensing needs means selecting a product that offers reliability and precision. With NXP's reputation for quality semiconductor products, you can trust that the SE98PW,118 will perform consistently and integrate seamlessly into your system. Whether you're developing sophisticated industrial machinery or consumer electronics, the SE98PW,118 provides the accuracy and durability needed for your temperature monitoring solutions.