EN
  • EN
  • DE

SCZ74892AEGR2

Part No SCZ74892AEGR2
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091964-SCZ74892AEGR2
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCZ74892AEGR2 CAD Model

Description

The SCZ74892AEGR2 is a cutting-edge semiconductor product from NXP Semiconductors, renowned for their innovative and robust integrated circuits. This particular component is designed to cater to the demanding needs of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High Performance: The SCZ74892AEGR2 is built to deliver top-notch performance, ensuring that your electronic systems operate at their peak efficiency.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers enhanced functionality that sets it apart from the competition.
  • Energy Efficient: With energy consumption being a critical factor in electronics design, the SCZ74892AEGR2 is engineered to be power-efficient, helping to reduce the overall energy footprint of your systems.
  • Durability: NXP's commitment to quality means that the SCZ74892AEGR2 is designed for longevity, capable of withstanding the rigors of everyday use in a variety of environments.
  • Versatility: This component is suitable for a wide range of applications, making it a versatile choice for designers and engineers looking to integrate a reliable semiconductor into their projects.

Applications

The SCZ74892AEGR2 is ideal for use in several key industries and applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Product Specifications

As a product of NXP's advanced engineering, the SCZ74892AEGR2 comes with specifications that ensure compatibility and ease of integration into your electronic designs:

  • Package: Delivered in an industry-standard package, it is designed for seamless integration into your existing systems.
  • Quality Assurance: NXP's rigorous testing protocols mean that each SCZ74892AEGR2 unit meets the highest standards of quality and reliability.
  • Support and Documentation: NXP provides comprehensive technical support and detailed documentation, simplifying the design process and helping you get to market faster.

In conclusion, the SCZ74892AEGR2 from NXP Semiconductors is an exemplary product that combines performance, efficiency, and versatility. Whether you're designing for the automotive sector, building industrial equipment, or developing consumer technology, this component offers the reliability and functionality required to elevate your projects.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess