EN
  • EN
  • DE

MC74LVX157DTR2G

Part No MC74LVX157DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2CHAN ADV 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 107725-MC74LVX157DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX157DTR2G CAD Model

Description

ON Semiconductor MC74LVX157DTR2G Multiplexer

The ON Semiconductor MC74LVX157DTR2G is a high-performance, low-voltage quad 2-input multiplexer from ON Semiconductor's advanced CMOS logic family. This device is designed to operate with a power supply range of 2.0V to 3.6V, making it suitable for battery-operated systems and portable electronic devices. Its low-power consumption combined with high-speed operation and the ability to drive 10 LSTTL loads make this multiplexer an excellent choice for a wide array of data selection and control applications.

The MC74LVX157DTR2G features four individually selectable 2-input multiplexers with common select inputs and an output enable input. Each multiplexer has two data inputs (A0, A1, B0, B1, C0, C1, D0, D1), one output (Y0, Y1, Y2, Y3), a common select input (S), and an output enable (OE) input. The select input determines which of the data inputs is connected to the corresponding output. When the output enable (OE) input is low, the selected data input is passed through to the output. If OE is high, the outputs are in a high-impedance state, effectively disconnecting the outputs from the circuit.

Key features of the MC74LVX157DTR2G include:

  • High-speed operation: tPD 4.2 ns (max) at VCC = 3.3V
  • Low power dissipation: ICC = 2 μA (max) at TA = 25°C
  • Power-down high-impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down mode)
  • Multiple package options: Available in TSSOP-16 packaging
  • Lead-free and RoHS compliant

This device is characterized for operation from -55°C to +125°C, ensuring reliability across a broad range of temperature conditions. It is also designed with over-voltage tolerant inputs and outputs up to 3.6V, which helps in interfacing with higher voltage logic levels without additional level shifting hardware.

The MC74LVX157DTR2G multiplexer is ideal for applications requiring the routing of signals from multiple sources to a single destination, such as data multiplexing, signal gating, and function generation. Its compact form factor and high level of integration make it a smart choice for designers looking to reduce board space and improve system performance in their digital logic circuits.

ON Semiconductor's commitment to quality ensures that the MC74LVX157DTR2G multiplexer meets the stringent requirements of the electronics industry, providing a reliable and efficient solution for complex digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3991 $57.8695
355+ $0.3275 $116.2625
550+ $0.3173 $174.5150
755+ $0.3070 $231.7850
975+ $0.2968 $289.3800
1,305+ $0.2661 $347.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess