EN
  • EN
  • DE

ADXL189AWBRDZ

Part No ADXL189AWBRDZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043945-ADXL189AWBRDZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXL189AWBRDZ CAD Model

Description

The ADXL189AWBRDZ is a high-performance MEMS (Micro-Electro-Mechanical System) accelerometer manufactured by Analog Devices (ADI). This accelerometer is designed for use in a wide range of applications, including industrial automation, robotics, and structural health monitoring.

Applications:

  • Industrial Automation
  • Robotics
  • Structural Health Monitoring
  • Tilt Sensing
  • Vibration Monitoring
  • Inertial Measurement Units (IMUs)
  • Platform Stabilization

Features:

  • MEMS Accelerometer: Uses MEMS technology for precise acceleration measurement.
  • High Performance: Offers high accuracy, low noise, and excellent stability.
  • Analog Output: Provides an analog voltage output proportional to acceleration.
  • Wide Bandwidth: Captures a wide range of frequencies.
  • Robust Design: Designed for harsh environments.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.

Benefits:

  • Accurate Measurement: Provides precise acceleration measurements for critical applications.
  • Reliable Performance: Offers stable and reliable performance over a wide temperature range.
  • Easy Integration: Simple analog output simplifies integration into existing systems.
  • Low Power: Extends battery life in portable devices.
  • Robustness: Withstands harsh environments, ensuring reliable operation in demanding applications.

Additional Details:

The ADXL189AWBRDZ typically operates on a single supply voltage. The output voltage is proportional to the acceleration along a specific axis. The device includes built-in temperature compensation to minimize temperature drift. It comes in a small surface-mount package for easy integration into circuit boards. It is suitable for applications requiring high accuracy and reliability in harsh conditions.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess