EN
  • EN
  • DE

SCC2692AE1B44,551

Part No SCC2692AE1B44,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP / UART IC 2, DUART Channel 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SCC26
Other Names 935262497551,SCC2692AE1B44-S,SCC2692AE1B44-S
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260681-SCC2692AE1B44,551
Ultra Librarian 3D Model Ultra Librarian SCC2692AE1B44,551 CAD Model

Description

The SCC2692AE1B44,551 is a versatile and high-performance integrated circuit from NXP Semiconductors designed to cater to a wide range of communication applications. This dual universal asynchronous receiver-transmitter (DUART) is a key component for systems requiring serial communication interfaces.

Key Features

  • Dual Channel: The SCC2692AE1B44,551 features two independent full-duplex UART channels, allowing for simultaneous bidirectional communication on both channels.
  • Baud Rate: Each UART channel supports a wide range of baud rates, ensuring compatibility with various communication standards and flexibility in system design.
  • Programmable: The device offers programmable transmit and receive control, including character format and baud rate, which can be tailored to meet specific application requirements.
  • Buffering: It includes a 3-byte transmit and receive FIFO buffer for each channel to help manage data flow and reduce the overhead on the system's CPU.
  • Interrupts: The SCC2692AE1B44,551 provides a comprehensive interrupt status register for efficient handling of communication events and error conditions.
  • Modem Control: Integrated modem control capabilities enable direct interface with modem signals for channel A, enhancing the module's utility in modem-based applications.
  • Power Requirements: With low power consumption, this device is suitable for power-sensitive applications.
  • Package: It comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to robust PCB mounting and space-saving design.

Applications

The SCC2692AE1B44,551 is ideal for use in a variety of applications that require reliable serial communication, including:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Telecommunications
  • Computer peripherals

Conclusion

With its dual-channel operation, programmable features, and low power consumption, the SCC2692AE1B44,551 from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable communication interfaces in their electronic systems. Its robust packaging and comprehensive feature set make it a go-to component for a wide array of serial communication tasks.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess