EN
  • EN
  • DE

SCC2692AC1A44

Part No SCC2692AC1A44
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 2-CH 5V 44-Pin PLCC / IC UART DUAL 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 087034-SCC2692AC1A44
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SCC2692
Introduction Date October 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1A44 CAD Model

Description

The SCC2692AC1A44 is a versatile integrated circuit from NXP Semiconductors, designed to facilitate serial communication in embedded systems. This dual Universal Asynchronous Receiver/Transmitter (UART) chip is an essential component for applications requiring high-speed, reliable data transfer between a microcontroller and peripheral devices or between two microcontrollers.

Key Features

  • Dual Channel: The SCC2692AC1A44 contains two independent UART channels, which can be used simultaneously for efficient data handling.
  • Programmable Baud Rate: Each UART channel supports a wide range of baud rates, allowing for flexible communication speeds to match specific application requirements.
  • Direct Memory Access (DMA) Interface: The DMA support enables direct data transfer between the UART and the system memory, reducing CPU overhead and improving system performance.
  • On-Chip Status Registers: These registers provide detailed information on system status and errors, simplifying troubleshooting and system monitoring.
  • Modem Control Functions: Integrated modem control capabilities allow the SCC2692AC1A44 to manage modem interfaces effectively, enhancing connectivity options.
  • False Start Bit Detection: This feature ensures data integrity by detecting and ignoring false start bits during data reception.
  • Frame Error Detection: The device can detect frame errors in the received data, which is critical for maintaining communication reliability.

Applications

Due to its robust feature set and reliability, the SCC2692AC1A44 is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Point of Sale (POS) Terminals
  • Data Communication Equipment
  • Computer Peripheral Interfaces

Technical Specifications

The SCC2692AC1A44 is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier) and operates over a wide temperature range, making it suitable for industrial applications. With its dual-channel operation and DMA capabilities, this UART chip is engineered to handle demanding communication tasks with ease.

Conclusion

The NXP SCC2692AC1A44 is a highly capable dual UART chip that offers a range of features designed to optimize serial communication tasks. Whether for industrial control, networking, or data communication, this NXP product stands out for its performance and reliability.

You May Also Be Interested in

Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess