EN
  • EN
  • DE

SCC2691AC1D24

Part No SCC2691AC1D24
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 188847-SCC2691AC1D24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1D24 CAD Model

Description

Product Overview: SCC2691AC1D24 by NXP

The SCC2691AC1D24 is a versatile single-channel universal asynchronous receiver-transmitter (UART) integrated circuit developed by NXP Semiconductors. This high-performance component is designed to facilitate serial communication in a wide array of embedded systems, offering a reliable solution for applications requiring efficient data exchange via RS-232, RS-422, or RS-485 interfaces.

Key Features

  • Flexible Baud Rates: The SCC2691AC1D24 supports a broad range of baud rates, allowing users to configure the device for optimal data transfer speeds according to their specific application needs.
  • Programmable Character Length: It accommodates various data formats by enabling the programming of character lengths from 5 to 8 bits, ensuring compatibility with different communication protocols.
  • Multiple Channel Operation: With its ability to interface with a single channel, this UART is perfect for systems that require a compact and efficient solution for serial communication.
  • Error Detection Capabilities: The device includes built-in error detection features such as parity check, framing error detection, and overrun error detection, which help maintain data integrity during transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the SCC2691AC1D24 is suitable for battery-powered devices and other applications where power conservation is critical.
  • Versatile Clocking Options: The UART can be clocked from an external source or through an onboard crystal oscillator, providing design flexibility.

Applications

The SCC2691AC1D24 is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Computer peripherals

Technical Specifications

The SCC2691AC1D24 operates at a voltage range of 4.5V to 5.5V and is housed in a 24-pin DIP (Dual In-line Package), making it easy to integrate into various PCB designs. Its industrial temperature range ensures reliable operation under harsh environmental conditions.

Conclusion

With its robust feature set and dependable performance, the SCC2691AC1D24 from NXP stands out as a top choice for designers seeking a high-quality UART solution. Its combination of flexibility, efficiency, and error detection capabilities makes it a valuable component in any serial communication system.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess