Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol T1/E1/J1
Number of Drivers/Receivers 4/4
Duplex Full
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 400-BGA
Manufacturer Package 400-PBGA (27x27)
Win Source Part Number 773298-DS33R41+
Popularity Medium
Supply and Demand Status Limited
Family Name DS33
Introduction Date October 21, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS33R41+ CAD Model

Description

The DS33R41+ from Maxim Integrated is a cutting-edge, low-power, quad-channel, multiprotocol transceiver designed to meet the rigorous demands of industrial communication networks. This versatile device supports RS-485 and RS-422 protocols, making it an ideal solution for applications requiring high-speed, bidirectional data communication.

Key Features

  • High Data Rates: The DS33R41+ supports data rates up to 100Mbps, allowing for rapid data transmission and efficient operation in time-sensitive applications.
  • Extended Temperature Range: Engineered to withstand harsh environments, it operates reliably over an industrial temperature range of -40°C to +85°C.
  • Low Power Consumption: Its low-power design ensures minimal energy usage, making it suitable for power-sensitive applications.
  • Robust Protection: The device includes built-in electrostatic discharge (ESD) protection, which guards against voltage spikes and enhances system reliability.
  • Flexible Operation: With half-duplex and full-duplex options, it can adapt to various communication requirements.
  • Integrated Termination Resistors: On-chip termination resistors simplify design and reduce external component count, thus saving space on the PCB.

Applications

The DS33R41+ is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) terminals
  • Automotive diagnostics

Technical Specifications

Parameter Value Protocols Supported RS-485, RS-422 Data Rate Up to 100Mbps Temperature Range -40°C to +85°C Power Supply Voltage 3.3V Package Type QFN-EP

Maxim Integrated's DS33R41+ transceiver is a robust, high-performance solution that delivers reliable communication for industrial networking applications. Its combination of speed, power efficiency, and durability makes it a top choice for engineers and system integrators worldwide.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.6214 $128.6214
2+ $124.4728 $248.9456
3+ $120.3229 $360.9687
4+ $107.8759 $431.5036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention