EN
  • EN
  • DE

SCC2681AC1A44,529

Part No SCC2681AC1A44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 44PLCC / UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SCC26
Other Names 935274521529,SCC2681AC1A44-S,SCC2681AC1A44-S
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260641-SCC2681AC1A44,529
Ultra Librarian 3D Model Ultra Librarian SCC2681AC1A44,529 CAD Model

Description

The NXP SCC2681AC1A44,529 is a versatile dual asynchronous receiver/transmitter (DUART) that is designed to provide efficient serial communication in a variety of applications. This integrated circuit is part of NXP's renowned communication controller series, which is known for its reliability and performance in industrial and commercial environments.

Key Features

  • Dual Channel: The SCC2681AC1A44,529 offers two independent full-duplex channels, each with its own set of registers and controls. This allows for simultaneous data transmission and reception on two separate serial interfaces.
  • Programmable Baud Rates: With the ability to program baud rates from 50 bps to 115.2 kbps, this device can be tailored to specific communication requirements, ensuring compatibility with a wide range of peripherals and network configurations.
  • Flexible Character Length: It supports 5, 6, 7, or 8-bit character lengths, providing the flexibility needed to accommodate various data formats and protocols.
  • Multiple Modes: The SCC2681AC1A44,529 operates in several modes, including normal, automatic echo, local loopback, and remote loopback, thus offering various options for testing and diagnostics.
  • Interrupt Support: With a comprehensive interrupt system, the DUART can efficiently manage communication events and errors, reducing the processing load on the main CPU.
  • Modem Control: Integrated modem control capabilities allow for direct management of modem lines, ensuring proper signal handling and flow control.

Applications

The SCC2681AC1A44,529 is ideal for a broad range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Point of sale (POS) terminals
  • Computer peripheral interfacing

Quality and Reliability

NXP is known for its commitment to quality, and the SCC2681AC1A44,529 is no exception. Manufactured to the highest standards, this DUART ensures stable and reliable operation in even the most demanding environments. Whether you're designing a new system or upgrading an existing one, the SCC2681AC1A44,529 from NXP offers the performance and features necessary to meet your serial communication needs.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7727 $50.3181
8+ $13.7623 $110.0984
12+ $13.3322 $159.9864
16+ $12.9021 $206.4336
21+ $12.4721 $261.9141
27+ $11.1818 $301.9086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess