EN
  • EN
  • DE

SC80C31BCGA44

Part No SC80C31BCGA44
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Microcontroller, 8-Bit, 8MHz, CMOS, PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990145-SC80C31BCGA44
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC80C31BCGA44 CAD Model

Description

NXP SC80C31BCGA44 Microcontroller

The NXP SC80C31BCGA44 is a powerful CMOS single-chip 8-bit microcontroller that is a member of the 80C51 family, offering a versatile and high-performance solution for embedded systems. This microcontroller is designed to operate with a wide range of applications, from industrial control to consumer electronics, owing to its robust feature set and proven reliability.

Key Features:

  • High-Performance Architecture: The SC80C31BCGA44 operates at a high clock frequency and comes with a fully static operation, which allows the clock speed to be reduced to zero Hz for power saving without losing data.
  • Memory Capacity: It includes 128 bytes of on-chip RAM and has support for external memory expansion, enabling applications to scale according to their memory requirements.
  • Four Priority Levels: The device features four priority levels for interrupts, ensuring that critical operations are handled promptly and efficiently.
  • Power Management: It includes power control modes such as Idle and Power-down modes, which help to minimize power consumption during inactivity.
  • Robust I/O Options: The SC80C31BCGA44 offers a versatile 32 I/O lines, two 16-bit timer/counters, and a serial channel for comprehensive peripheral interfacing.
  • Oscillator Characteristics: The microcontroller is designed to work with a variety of oscillator types, including crystal, RC, or an external clock drive, providing flexibility in system design.
  • Packaging: The product is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.

Applications:

The SC80C31BCGA44 is ideal for a wide array of applications, such as:

  • Automotive control systems
  • Home automation and security
  • Industrial automation and process control
  • Telecommunication systems
  • Consumer electronics

With its combination of performance, memory options, and power efficiency, the NXP SC80C31BCGA44 microcontroller is an excellent choice for designers looking to implement a reliable and flexible control solution in their embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess