EN
  • EN
  • DE

XFA-0101-16W

Part No XFA-0101-16W
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 409739-XFA-0101-16W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XFA-0101-16W CAD Model

Description

The XFA-0101-16W is a wideband amplifier module manufactured by RF Micro Devices. It is designed to provide high gain and high output power over a broad frequency range, making it suitable for various applications. This amplifier module is a critical component in systems requiring signal amplification with minimal distortion.

Applications

  • Military Communications: Used in military communication systems to amplify signals for reliable long-distance transmission.
  • Wireless Infrastructure: Employed in cellular base stations to boost signal strength and coverage.
  • Test and Measurement Equipment: Integrated into test equipment to amplify signals for accurate measurements and analysis.
  • Satellite Communications: Utilized in satellite communication systems for signal amplification in uplink and downlink paths.
  • Radar Systems: Used in radar systems to amplify transmitted and received signals.

Features

  • Wideband Operation: Operates over a broad frequency range, providing versatility for different applications.
  • High Gain: Offers significant signal amplification, improving signal strength and clarity.
  • High Output Power: Delivers high output power for reliable signal transmission.
  • Low Noise Figure: Minimizes added noise, ensuring high signal quality.
  • Compact Size: Small form factor allows for easy integration into various systems.

Benefits

  • Improved Signal Strength: Enhances signal strength, improving communication range and reliability.
  • Enhanced System Performance: Optimizes system performance by providing high-quality signal amplification.
  • Versatile Application: Suitable for a wide range of applications due to its wideband operation and high performance.
  • Reduced Noise: Low noise figure ensures minimal signal degradation, maintaining signal integrity.
  • Simplified Integration: Compact size simplifies integration into existing systems.

Additional Details

The XFA-0101-16W typically requires a DC power supply for operation. Its performance characteristics, such as gain, output power, and noise figure, are usually specified in its datasheet. It is designed to operate within a specific temperature range, and proper thermal management is crucial for reliable operation. The module also incorporates input and output matching networks to optimize signal transfer and minimize reflections.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess