EN
  • EN
  • DE

SC68C652BIB48,157

Part No SC68C652BIB48,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 48LQFP / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Timer/Counter
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC68
Other Names 935278766157,SC68C652BIB48,SC68C652BIB48
Standard Package 1,250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260675-SC68C652BIB48,157
Ultra Librarian 3D Model Ultra Librarian SC68C652BIB48,157 CAD Model

Description

The NXP SC68C652BIB48,157 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit that is designed to facilitate serial communication in a wide range of computing and communication applications. This versatile chip is a perfect solution for systems that require reliable and fast serial data exchange such as industrial control, point-of-sale terminals, and telecommunications equipment.

Key Features

  • Dual Channel: The SC68C652BIB48,157 contains two independent UART channels, each capable of handling serial data transfer efficiently. This allows for simultaneous communication with multiple peripherals or systems.
  • High Data Rate: With a maximum data rate of up to 5 Mbps, this device ensures rapid data transmission, making it suitable for high-speed applications.
  • Enhanced Functionality: It includes additional features such as 64-byte FIFOs, automatic hardware and software flow control, and a multiprotocol transceiver. These features contribute to its flexibility and ease of use in complex systems.
  • Versatile Interface: The SC68C652BIB48,157 supports a wide range of serial interfaces, including RS-232, RS-422, and RS-485, making it adaptable to various communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Package and Temperature Range: The device comes in a 48-pin LQFP package and is operational over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The SC68C652BIB48,157 is suitable for a range of applications including but not limited to:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Telecommunication Systems
  • Networking Equipment
  • Automotive Diagnostics

Product Specifications

Parameter Value
Manufacturer NXP
Part Number SC68C652BIB48,157
Function Dual UART
Data Rate Up to 5 Mbps
Operating Temperature Industrial Range
Package 48-pin LQFP

Overall, the NXP SC68C652BIB48,157 is a robust and reliable choice for designers and engineers looking to implement efficient serial communication in their systems. Its combination of high-speed performance, enhanced features, and flexible interfacing options make it an invaluable component in modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess