EN
  • EN
  • DE

SC68C2550BIB48,157

Part No SC68C2550BIB48,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP / UART IC 2, DUART Channel 16 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC68
Other Names 935278765157,SC68C2550BIB48,SC68C2550BIB48
Standard Package 1,250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260676-SC68C2550BIB48,157
Ultra Librarian 3D Model Ultra Librarian SC68C2550BIB48,157 CAD Model

Description

NXP SC68C2550BIB48,157 UART Interface IC

The NXP SC68C2550BIB48,157 is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to facilitate serial communication in embedded systems. This advanced UART component is part of NXP's extensive range of interface devices and is specifically engineered to provide a reliable and efficient serial data exchange between a microcontroller and peripheral devices or between microcontrollers.

Key Features

  • Dual-channel operation: This device features two independent full-duplex channels, which allows for simultaneous transmission and reception of serial data on each channel.
  • High data throughput: It supports baud rates up to 1.5 Mbps, enabling high-speed data transfers suitable for modern communication needs.
  • Programmable baud rate generator: The SC68C2550BIB48,157 offers a programmable baud rate generator that can be tailored to a wide range of system clock frequencies, providing flexibility in system design.
  • Flexible character lengths: It can handle 5-, 6-, 7-, or 8-bit character lengths, making it adaptable to various data protocols and applications.
  • Error detection capabilities: The device includes built-in error detection features such as parity, framing, and overrun error detection, ensuring data integrity during communication.
  • Industrial temperature range: The IC operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Low power consumption: Designed with power efficiency in mind, it is ideal for battery-powered and portable applications where power conservation is crucial.

Applications

The NXP SC68C2550BIB48,157 is versatile and can be used in a variety of applications such as industrial control systems, point-of-sale (POS) terminals, computer peripheral interfacing, and networking equipment. Its robust feature set also makes it suitable for automotive diagnostics, GPS receivers, and telemetry systems where reliable serial communication is essential.

With its advanced features and NXP's reputation for quality, the SC68C2550BIB48,157 is an excellent choice for designers looking to implement efficient and dependable serial communication in their embedded systems.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess