EN
  • EN
  • DE
  • IT

TPS7A4525DCQRG4

Part No TPS7A4525DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708141-TPS7A4525DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A4525DCQRG4 CAD Model

Description

Overview of TPS7A4525DCQRG4

The TPS7A4525DCQRG4 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to deliver a stable and precise voltage supply. This component is particularly well-suited for sensitive analog circuits that require a low-noise power source, as well as for digital applications where a stable voltage is critical for performance.

Key Features

  • Output Voltage Range: The TPS7A4525DCQRG4 offers an adjustable output voltage ranging from 1.21V to 20V, which allows for versatile use in a wide array of applications.
  • High Accuracy: With an output voltage accuracy of 1%, this LDO ensures precise voltage regulation, making it ideal for critical applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a stable output even when the input-to-output voltage differential is minimal.
  • Low Noise: This device is designed to have low output noise, which is essential for noise-sensitive applications such as RF or audio circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage caused by overheating, enhancing its reliability and longevity.
  • Current Limit Protection: The current limit protection helps prevent damage to the regulator and the powered device in the event of an output overload or short-circuit condition.

Applications

The versatile nature of the TPS7A4525DCQRG4 makes it a perfect fit for a range of applications, including:

  • High-precision analog circuits
  • Telecommunication equipment
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Audio and RF applications

Package and Quality

The TPS7A4525DCQRG4 is offered in a small, surface-mount SON-10 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO meets the industry's high standards for performance and reliability.

With its combination of features, the TPS7A4525DCQRG4 from Texas Instruments stands out as a robust and reliable power management solution for a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9944 $59.9160
35+ $3.2775 $114.7125
53+ $3.1751 $168.2803
73+ $3.0726 $224.2998
95+ $2.9702 $282.1690
127+ $2.6629 $338.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess