The SC26C562C1A,512 is a robust dual Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit from NXP Semiconductors. Designed to facilitate serial communication in a wide range of applications, this device is an excellent choice for designers looking to add reliable serial connectivity to their systems.
Key Features
- Dual Channel: The SC26C562C1A,512 features two independent UART channels, allowing for simultaneous serial data transmission and reception on two separate ports.
- Enhanced Baud Rate: It supports a wide range of baud rates, ensuring compatibility with various communication standards and offering flexibility for system design.
- FIFO Buffers: Each UART channel is equipped with a 16-byte FIFO buffer to enhance data throughput and reduce the load on the system's CPU.
- Programmable: The device offers programmable serial interface options, including 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and even or odd parity for versatile communication settings.
- Low Power Consumption: Designed with power efficiency in mind, the SC26C562C1A,512 is suitable for low-power applications, contributing to energy savings in the final product.
Applications
The SC26C562C1A,512 is ideal for a variety of applications that require reliable serial communication. Common uses include industrial control systems, point-of-sale terminals, computer peripheral interfaces, and network routers and switches. Its dual-channel capability and programmable options make it a versatile choice for designers.
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: 44-Pin PLCC (Plastic Leaded Chip Carrier)
- Data Sheet: Available for download from NXP's official website
In summary, the SC26C562C1A,512 from NXP is a high-performance, dual UART interface IC that offers a balance of speed, reliability, and power efficiency. It is a suitable choice for any project that requires robust serial communication capabilities.