EN
  • EN
  • DE

TPS92210EVM-613

Part No TPS92210EVM-613
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS92210-613 / TPS92210 1, Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Manufacturer Texas Instruments
Packaging Bulk
Current - Output / Channel 350mA
Outputs and Type 1, Isolated
Voltage - Output 19V ~ 32V
Features Dimmable, TRIAC Dimmable
Voltage - Input 184 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part TPS92210
Base Product Number TPS92210
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-28147,TPS92210EVM613
Standard Package 1
Win Source Part Number 1320374-TPS92210EVM-613
Ultra Librarian 3D Model Ultra Librarian TPS92210EVM-613 CAD Model

Description

TPS92210EVM-613 Evaluation Module by Texas Instruments

The TPS92210EVM-613 is a meticulously designed evaluation module that showcases the capabilities of the TPS92210, a highly efficient LED driver integrated circuit developed by Texas Instruments. This evaluation module is engineered to facilitate the testing and development of lighting solutions that employ the TPS92210 IC, providing designers with a robust platform to create innovative, energy-saving lighting applications.

Key Features of the TPS92210EVM-613

  • Integrated PWM Dimming: The module supports pulse-width modulation dimming, enabling precise control over the brightness levels of the connected LEDs.
  • Adjustable Output Current: Users can easily adjust the output current to suit the requirements of various LED configurations, ensuring optimal performance and flexibility.
  • High-Efficiency Operation: The TPS92210 IC is designed for high efficiency, reducing energy consumption and heat generation for LED lighting solutions.
  • Thermal Protection: The evaluation module includes features for thermal protection, safeguarding the system from overheating and enhancing the longevity of the LEDs.
  • Easy-to-Use Interface: With a user-friendly interface, the TPS92210EVM-613 allows for quick and straightforward evaluation of the TPS92210 IC's features.

Applications

The TPS92210EVM-613 is ideal for a wide range of lighting applications, including:

  • Residential and commercial lighting systems
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting

Technical Specifications

The TPS92210EVM-613 operates over a wide input voltage range, accommodating various power supply standards. The module's layout is optimized for minimal EMI emissions, and it is equipped with numerous test points for convenient measurement and analysis.

For detailed technical specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess