EN
  • EN
  • DE

SC18IM700IPW,112

Part No SC18IM700IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL I2C W/UART 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 9mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 116513-SC18IM700IPW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IM700IPW,112 CAD Model

Description

Product Overview: SC18IM700IPW,112

The SC18IM700IPW,112 is a versatile and powerful UART to I2C-bus interface IC designed and manufactured by NXP Semiconductors. This compact chip is engineered to serve as a bridge between the universal asynchronous receiver-transmitter (UART) interface and the I2C-bus, enabling seamless communication between devices with different interface protocols. The SC18IM700IPW,112 is ideal for applications where UART interface-equipped microcontrollers need to communicate with I2C-bus components without the need for extensive reprogramming or additional hardware.

Key Features

  • Interface Bridging: Provides a simple and efficient UART to I2C-bus interface conversion, facilitating communication between devices with distinct interface protocols.
  • High-Speed I2C Interface: Supports fast-mode I2C-bus (up to 400 kbit/s) ensuring rapid data transfer and efficient operation in a variety of applications.
  • Programmable I2C-bus Clock Frequency: Allows users to set the I2C-bus clock frequency to a suitable rate for their specific application, enhancing compatibility and performance.
  • Internal Oscillator: The integrated oscillator removes the need for external clocking components, simplifying the design and reducing the overall bill of materials.
  • General-Purpose I/O: Equipped with four general-purpose I/O pins, the SC18IM700IPW,112 provides additional interfacing flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low-power standby mode to conserve energy when not in active use.

Applications

The SC18IM700IPW,112 is suitable for a wide range of applications, particularly where there is a need to add I2C-bus connectivity to microcontrollers with UART interfaces. Typical applications include:

  • Embedded systems
  • Industrial control systems
  • Home automation
  • Consumer electronics

Technical Specifications

The device is housed in a TSSOP16 package, making it compact enough for space-constrained applications. It operates over a supply voltage range of 2.5V to 5.5V, which allows for flexibility in various system designs. The SC18IM700IPW,112 is also characterized by its robustness and reliability, with built-in features such as 4 kV ESD protection.

In conclusion, the SC18IM700IPW,112 from NXP is an essential component for developers looking to streamline communication between UART and I2C interfaces. Its combination of speed, power efficiency, and design flexibility makes it a go-to solution for a multitude of interfacing challenges.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess