EN
  • EN
  • DE

SC16IS850LIBS,157

Part No SC16IS850LIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CONTROLLER 24HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SC16IS850LIBS157-NX,NXPNXPSC16IS850LIBS,157,935293394157,568-7582-6INACTIVE,568-7582-1-ND,568-7582-6,568-7582-2INACTIVE,568-7582-2-ND,568-7582-2,568-7582-1,568-7582-6-ND,SC16IS850LIBS157,568-7582
Standard Package 2,450
Win Source Part Number 1110294-SC16IS850LIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16IS850LIBS,157 CAD Model

Description

Product Overview: SC16IS850LIBS,157 - NXP

The SC16IS850LIBS,157 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This particular IC is a part of the SC16IS850 series and serves as a bridge between a standard I2C-bus of a microcontroller and the serial port, allowing the microcontroller through its I2C-bus to communicate with serial devices.

Key Features

  • Interface: The device provides a simple and efficient interface solution by converting data between the I2C-bus and two independent UARTs (Universal Asynchronous Receiver/Transmitter).
  • High-Speed I2C Interface: It operates on the I2C-bus with speeds up to 3.4 Mbit/s, offering high-speed communication with the host system.
  • Auto Hardware Flow Control: With its built-in hardware flow control, the SC16IS850LIBS,157 ensures reliable data transfer and prevents data loss even in high-speed operation.
  • Programmable Baud Rate: The baud rate is programmable and supports a wide range of speeds to accommodate various communication requirements.
  • 64-byte FIFO: Each UART is equipped with a 64-byte FIFO (First In, First Out) buffer to enhance data throughput and reduce CPU load.
  • RS-485 Support: The device also includes support for RS-485 serial protocol, which is commonly used in industrial environments.
  • Low Power Consumption: It is designed for low-power operation, making it suitable for battery-powered and portable applications.

Applications

The SC16IS850LIBS,157 is versatile and can be used in a variety of applications including, but not limited to:

  • Industrial control
  • Point of Sale (POS) systems
  • Gaming machines
  • Data loggers
  • Automotive diagnostics
  • Instrumentation

Package and Quality

The device is offered in a compact 24-pin HVQFN package, which is suitable for space-constrained applications. NXP's commitment to quality ensures that the SC16IS850LIBS,157 meets the rigorous standards required for industrial and automotive-grade components.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess