EN
  • EN
  • DE

KSZ8001SL-TR

Part No KSZ8001SL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Transceiver Full MII, RMII, SMII 48-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name KSZ8001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8001SL TR, KSZ8001SL TR-ND, KSZ8001SLTR, KSZ8001SLTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922536-KSZ8001SL-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8001SL-TR CAD Model

Description

The KSZ8001SL-TR is a highly-integrated Ethernet transceiver from Microchip Technology, designed to enable fast and reliable network connectivity in a wide range of applications. This robust and compact component is part of Microchip's well-regarded portfolio of networking solutions, offering a single-chip interface between the physical layer and the Media Access Control (MAC) layer, suitable for 10Base-T and 100Base-TX Ethernet systems.

Key Features

  • High-Speed Networking: Supports 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation, auto-negotiating the optimal speed for a given network environment.
  • Auto MDI/MDIX: Eliminates the need for crossover cables by automatically configuring the MDI/MDIX status, simplifying network setup and maintenance.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8001SL-TR features a low-power mode to reduce energy consumption when network activity is low or idle.
  • Robust Link Performance: Integrated LinkMD® technology provides advanced cable diagnostics, enhancing the reliability of network connections and simplifying troubleshooting.
  • Flexible Interface Options: Offers a versatile MII interface that allows for easy integration with a range of MAC processors.
  • Small Form Factor: Available in a compact 48-pin LQFP package, making it an ideal choice for space-constrained applications.

Applications

The KSZ8001SL-TR is suitable for a diverse array of applications, including:

  • Embedded systems
  • Networked consumer electronics
  • Industrial automation
  • Home networking equipment
  • Network interface cards

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ8001SL-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in the field. The device is also available in a tape-and-reel (TR) format, facilitating efficient assembly for high-volume production.

With its combination of features, performance, and reliability, the KSZ8001SL-TR from Microchip Technology stands out as an excellent choice for designers looking to incorporate Ethernet connectivity into their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4372 $63.4372
3+ $52.0512 $156.1536
4+ $50.4238 $201.6952
5+ $48.7976 $243.9880
7+ $47.1714 $330.1998
9+ $42.2915 $380.6235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess