EN
  • EN
  • DE

SC16IS762IPW128

Part No SC16IS762IPW128
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description DUAL UART WITH I2C-BUS/SPI INTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846286-SC16IS762IPW128
Ultra Librarian 3D Model Ultra Librarian SC16IS762IPW128 CAD Model

Description

Introducing the SC16IS762IPW128 from NXP Semiconductors

The SC16IS762IPW128 is a dual-channel, high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from the renowned semiconductor manufacturer, NXP Semiconductors. This versatile product is designed to add two extra UART interfaces to your microcontroller-based designs, making it an ideal choice for applications requiring serial connectivity.

With its 128-byte FIFO (First In, First Out) buffers for both transmission and reception, the SC16IS762IPW128 ensures smooth data flow, significantly reducing the overhead on the host processor. This is particularly beneficial in systems where multiple UART channels are necessary, and processor resources are at a premium.

One of the key features of this UART bridge is its support for the I2C-bus interface, which allows for easy integration into existing systems with minimal hardware changes. The flexibility of having an I2C interface means that the SC16IS762IPW128 can be used with a wide array of microcontrollers and processors, regardless of whether they have a built-in UART.

The device operates over a wide voltage range, making it suitable for various power environments. Furthermore, it is designed with an industrial temperature range in mind, ensuring reliable performance under extreme conditions. The SC16IS762IPW128 also boasts an impressive data rate of up to 5 Mbps, providing fast and efficient serial communication for demanding applications such as industrial control systems, point-of-sale terminals, and networking equipment.

For enhanced functionality, the SC16IS762IPW128 comes with additional features such as modem control, hardware and software flow control, and an infrared data association (IrDA) mode for wireless communication. Its programmable Xon/Xoff characters offer further control over data flow, making this UART an extremely versatile tool for developers.

Encased in a compact 24-TSSOP package, the SC16IS762IPW128 is designed for space-constrained applications, ensuring that even the most compact designs do not compromise on communication capabilities. Whether you're upgrading an existing system or developing a new one, the SC16IS762IPW128 from NXP Semiconductors is a smart choice for reliable serial communication.

You May Also Be Interested in

NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess