EN
  • EN
  • DE

ATSHA204A-SSHDA-B

Part No ATSHA204A-SSHDA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CRYPTO 4.5KB I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1020498-ATSHA204A-SSHDA-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals
Family Name ATSHA204A
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-SSHDA-B CAD Model

Description

The ATSHA204A-SSHDA-B is a sophisticated security device from Microchip Technology that provides a hardware-based solution for secure cryptographic data storage. Designed to ensure the integrity of your electronic systems, this device utilizes strong authentication and cryptographic techniques to thwart potential security threats.

At the heart of the ATSHA204A-SSHDA-B is a high-quality, 4.5Kb EEPROM storage that can be used to securely store keys, certificates, and other sensitive data. This secure storage, combined with the device's hardware-based cryptographic algorithms, ensures a robust defense against physical and logical attacks.

The device supports a wide range of cryptographic operations, including SHA-256 hashing, which is an industry-standard algorithm used for data integrity and authentication purposes. Its streamlined command set and simple interface make it easy to integrate into various applications, from IoT devices to industrial control systems.

The ATSHA204A-SSHDA-B operates over a I2C interface, which allows for seamless communication with most microcontrollers and processors. It is designed to function in a wide temperature range, making it suitable for deployment in harsh environments. Furthermore, it comes in an 8-pad UDFN package, which ensures a compact footprint on the PCB and is ideal for space-constrained applications.

This device is not just about security; it also offers ease of use. With its built-in non-volatile memory, it retains stored data even without power. This feature, along with its ability to generate high-quality random numbers and unique serial numbers, makes it an excellent choice for system anti-cloning and anti-counterfeiting measures.

In conclusion, the Microchip ATSHA204A-SSHDA-B is a powerful tool for securing your electronic systems. Whether you're designing a new product or looking to enhance the security of an existing system, this CryptoAuthentication device offers a high level of protection in a small package.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6956 $52.1700
180+ $0.5708 $102.7440
275+ $0.5529 $152.0475
375+ $0.5351 $200.6625
485+ $0.5173 $250.8905
650+ $0.4638 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,410 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess