EN
  • EN
  • DE

SC16IS760IBS,157

Part No SC16IS760IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART 64BYTE 24HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16
Other Names 935279279157,SC16IS760IBS,SC16IS760IBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261654-SC16IS760IBS,157
Ultra Librarian 3D Model Ultra Librarian SC16IS760IBS,157 CAD Model

Description

NXP SC16IS760IBS,157 Single UART with I2C-bus/SPI Interface

The NXP SC16IS760IBS,157 is a standalone I2C-bus/SPI to UART bridge designed to add a full-featured UART (Universal Asynchronous Receiver/Transmitter) to systems with serial communication requirements. This integrated circuit is ideal for applications in which board space is at a premium, and it offers a simple way to connect UART-based devices to an I2C-bus or SPI bus.

Key Features

  • Interface Flexibility: The SC16IS760IBS,157 supports both I2C and SPI interfaces, allowing for easy integration with most microcontrollers and processors.
  • Enhanced UART: The device features a fully programmable UART supporting baud rates up to 5 Mbps, with a 64-byte FIFO to reduce the overhead of CPU intervention in data transfer operations.
  • Auto Hardware Flow Control: It includes automatic hardware flow control using CTS/RTS signals, ensuring reliable data transfer without data loss.
  • Modem Interface: The chip provides a full modem interface with modem control signals, making it suitable for modem communication applications.
  • IrDA SIR: The SC16IS760IBS,157 supports the IrDA SIR (Serial Infrared) protocol, allowing for infrared communication capabilities.
  • Multiple Channel Options: This device can be used for applications needing more than one UART, as multiple SC16IS760 devices can be connected to the same serial bus.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16IS760IBS,157 features a low power consumption mode.
  • Robust Package: The device is available in a compact HVQFN24 package, ensuring a small footprint on the PCB.

Applications

The SC16IS760IBS,157 is suitable for a range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Remote data collection systems
  • Automotive diagnostics interfaces
  • Networking equipment

This NXP UART interface IC is an excellent choice for designers looking to add reliable serial communication to their embedded systems with minimal design effort and footprint size.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6872 $53.4976
19+ $5.4870 $104.2530
29+ $5.3155 $154.1495
39+ $5.1440 $200.6160
51+ $4.9726 $253.6026
68+ $4.4582 $303.1576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess