EN
  • EN
  • DE

S29AL032D70TF104

Part No S29AL032D70TF104
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185967-S29AL032D70TF104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL032D70TF104 CAD Model

Description

The S29AL032D70TF104 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It's engineered for high-performance, low-power applications where fast and dependable non-volatile storage is essential. The key benefit of this device is its ability to perform read and write operations simultaneously, leading to better overall system efficiency.

Applications

  • Networking devices such as routers, switches, and modems.
  • Embedded control systems in industrial automation.
  • Automotive applications like engine control units (ECUs) and infotainment systems.
  • Handheld devices, including portable gaming consoles and media players.
  • Medical equipment requiring reliable data storage.

Features

  • Simultaneous Read/Write: Facilitates concurrent read and write operations for enhanced system performance.
  • 3.0V Single Power Supply: Operates on a single 3.0V power supply for simplified system design and lower power consumption.
  • Sector Erase: Offers flexible sector erase capability, enabling efficient memory management.
  • x8/x16 Data Bus: Supports both 8-bit and 16-bit data bus configurations for design versatility.
  • Unlock Bypass Program: Accelerates programming operations for faster data storage.
  • CFI (Common Flash Interface): Incorporates a standard interface for easy integration with various microcontrollers and systems.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.

Benefits

  • Improved Performance: Concurrent read/write operations result in increased system responsiveness.
  • Reduced Power Usage: 3.0V operation contributes to lower energy consumption, extending battery life.
  • Design Flexibility: x8/x16 data bus and sector erase options provide versatility in system design.
  • Simplified Integration: Standard CFI interface streamlines integration with a wide range of platforms.
  • Reliable Storage: Non-volatile memory ensures data retention, even in the absence of power.

Additional Details

The S29AL032D70TF104 includes a sector protection feature to prevent accidental program or erase operations, improving data integrity. It also features advanced security measures to protect sensitive data from unauthorized access. It's available in various package options to accommodate different board layouts and assembly requirements. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Consult the product datasheet for complete technical specifications, including timing diagrams, electrical characteristics, and package details.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess