EN
  • EN
  • DE

SCC2692AC1A44G

Part No SCC2692AC1A44G
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188848-SCC2692AC1A44G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1A44G CAD Model

Description

Product Overview: NXP SCC2692AC1A44G

The NXP SCC2692AC1A44G is a versatile and high-performance dual asynchronous receiver/transmitter (DUART) designed to cater to the needs of complex communication systems. This integrated circuit is part of the NXP Semiconductors family, which is renowned for its reliability and cutting-edge technology in the field of semiconductor design.

This particular model, the SCC2692AC1A44G, is built to facilitate efficient serial communication in a wide array of applications. It is commonly used in industrial control systems, networking equipment, and other embedded systems that require robust serial I/O capabilities.

Key Features:

  • Integrated Dual Channel: The device incorporates two independent full-duplex UART channels, allowing for simultaneous transmission and reception of data on two separate serial lines.
  • Programmable Baud Rate: The SCC2692AC1A44G supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
  • Flexible Interrupt System: With its programmable interrupt system, the DUART ensures efficient processor alerts for different communication events, enhancing system responsiveness.
  • Multiple Protocol Support: The device can handle a variety of serial communication protocols, providing greater versatility in interfacing with different types of equipment.
  • Low Power Consumption: Designed with power efficiency in mind, this DUART minimizes energy usage, making it ideal for battery-powered or energy-sensitive applications.

Technical Specifications:

  • Package: The SCC2692AC1A44G is available in a 44-Pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for effective heat dissipation.
  • Operating Temperature: It is designed to operate reliably within a temperature range of 0°C to +70°C, ensuring stable performance across various environmental conditions.
  • Voltage Range: The device operates on a single 5V power supply, which is standard for many digital systems, ensuring easy integration into existing designs.

In conclusion, the NXP SCC2692AC1A44G is a powerful and reliable component for any system requiring serial communication. Its dual-channel operation, programmable features, and low power consumption make it an excellent choice for designers looking to enhance their communication interfaces while maintaining efficiency and performance.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess