The SC16C850VIBS,151 is a state-of-the-art UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit produced by NXP Semiconductors. This advanced component is designed to facilitate serial communication for embedded systems, providing a reliable and efficient bridge between parallel and serial data streams.
Key Features
- Enhanced Functionality: The SC16C850VIBS,151 is an enhanced UART with additional features compared to traditional UARTs, such as increased FIFO levels, automatic hardware and software flow control, and infrared (IrDA) encoder and decoder capabilities.
- FIFO Levels: It boasts a 128-byte FIFO, which allows the device to handle high-speed serial data and reduce the CPU overhead, significantly improving data throughput and system efficiency.
- High-Speed Operation: This UART is capable of supporting baud rates up to 5 Mbps, making it suitable for high-speed communication applications that require fast data transfer rates.
- Flexible Baud Rate Generation: The baud rate generator is programmable and can produce a wide range of baud rates to accommodate various communication protocols and clock sources.
- Multiple Channel Operation: The SC16C850VIBS,151 supports single-channel operation, enabling it to be used in systems that require a single serial interface.
Applications
The versatility of the SC16C850VIBS,151 makes it suitable for a variety of applications, including:
- Industrial control systems
- Point of Sale (POS) terminals
- Networking equipment
- Consumer electronics
- Automotive diagnostics and infotainment systems
Technical Specifications
- Supply Voltage: 1.62V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: HVQFN32
- Mounting Type: Surface Mount
The SC16C850VIBS,151 is a robust and flexible solution for any design requiring serial communication. With its enhanced features and high-speed capabilities, it stands out as a superior choice for engineers and developers looking to integrate UART functionality into their projects.