EN
  • EN
  • DE

SC16C850IET,115

Part No SC16C850IET,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 36-TFBGA / UART IC 1, UART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V ~ 3.3V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935284685115,SC16C850IET-G,SC16C850IET-G
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260767-SC16C850IET,115
Ultra Librarian 3D Model Ultra Librarian SC16C850IET,115 CAD Model

Description

NXP SC16C850IET,115 UART Interface IC

The NXP SC16C850IET,115 is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to facilitate serial communication in embedded systems. This advanced UART component is a single-chip solution that offers a substantial increase in flexibility and performance over traditional UARTs, making it an ideal choice for a wide range of applications in telecommunications, industrial control, and consumer electronics.

Key Features

  • High Data Throughput: Supports baud rates up to 5 Mbps, ensuring swift data transfer for high-speed requirements.
  • Enhanced Functionality: Equipped with a 128-byte FIFO (First In, First Out) buffer for both the transmit and receive channels, which significantly reduces the overhead on the CPU and improves system efficiency.
  • Programmable: Offers a wide range of programmable features including baud rate, data format, and hardware flow control, which allows for easy customization to specific application needs.
  • Single Supply Operation: Operates from a single 3.3V power supply, minimizing power consumption and making it suitable for low-power applications.
  • Flexible Interface: Features a flexible serial peripheral interface (SPI) or Inter-Integrated Circuit (I²C) interface for easy connection to most microcontrollers and processors.
  • Industrial Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The SC16C850IET,115 is versatile and can be used in a variety of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial automation and control systems
  • Remote data acquisition and telemetry systems
  • Automotive diagnostics and infotainment systems

With its robust feature set and high reliability, the NXP SC16C850IET,115 UART is a top choice for designers looking to implement efficient serial communication in their embedded systems. Its small form factor and ease of integration make it a valuable component for any project requiring high-speed data transmission with minimal processor load.

You May Also Be Interested in

Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess