EN
  • EN
  • DE

SC16C852IBS,157

Part No SC16C852IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32HVQFN / UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V ~ 3.3V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283099157
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260701-SC16C852IBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C852IBS,157 CAD Model

Description

Product Overview: SC16C852IBS,157 from NXP

The SC16C852IBS,157 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors, which is renowned for its robust and reliable integrated circuits. This particular UART is part of the SC16C850 series that offers a significant upgrade over traditional UARTs by providing enhanced features such as a larger FIFO, lower operating voltages, and improved data rates. This makes it an ideal choice for applications that require efficient serial communication in industrial, computing, and consumer electronics domains.

With the SC16C852IBS,157, engineers can expect data rates up to 5 Mbps, which ensures swift data transmission for multi-tasking environments and time-critical operations. The product supports a wide operating voltage range from 1.8V to 3.3V, which provides flexibility for various system designs and helps in reducing power consumption. This is particularly beneficial for battery-powered devices where energy efficiency is a priority.

The device comes with 128-byte FIFOs for both transmit and receive operations, which significantly reduces the overhead on the system's CPU. This larger buffer size allows for better management of data streams and reduces the risk of data overrun, especially in systems with high data throughput requirements. The SC16C852IBS,157 also features an automatic hardware and software flow control, which prevents data loss during transmission by managing the data flow between devices.

The UART is equipped with a comprehensive set of features such as modem control, a built-in IrDA encoder and decoder for infrared communication, and a programmable baud rate generator. It supports the standard industrial interface of RS-232, RS-485, and RS-422 protocols, making it highly versatile for integration into various communication systems.

Packaged in a compact HVQFN48 form factor, the SC16C852IBS,157 is designed for space-constrained applications while maintaining its functional integrity. It incorporates enhanced electrostatic discharge (ESD) protection, ensuring resilience in harsh environments and extending the longevity of the product.

In conclusion, the SC16C852IBS,157 UART from NXP is a sophisticated, feature-rich solution that delivers reliable and high-speed serial communication for a wide array of electronic applications. Its advanced features and efficient operation make it a top choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess