EN
  • EN
  • DE

TL16C554AFNG4

Part No TL16C554AFNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1107617-TL16C554AFNG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C554AFNG4 CAD Model

Description

Overview of TL16C554AFNG4

The TL16C554AFNG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of communication systems requiring multiple serial interfaces. This versatile IC is a quad UART (Universal Asynchronous Receiver/Transmitter) with integrated 16-byte FIFOs for each of the four UARTs. It is an ideal solution for applications in embedded systems, point-of-sale terminals, and industrial control that require high-speed serial data transfer.

Key Features

  • Quad UART Channels: The device features four independent UART channels, allowing simultaneous communication with multiple peripherals.
  • Large FIFO Buffers: Each UART channel comes with a 16-byte FIFO to reduce the overhead of CPU intervention and to improve system efficiency in data transfer operations.
  • Programmable Baud Rate: The TL16C554AFNG4 supports a wide range of baud rates, making it highly adaptable to various communication standards and requirements.
  • Modem Control Functions: It includes standard modem control features, providing the flexibility to interface with modems and other similar communication devices.
  • Flexible Character Lengths: The device supports 5, 6, 7, or 8-bit character lengths, offering versatility in data format and compatibility with a broad range of protocols.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow and prevents data loss during high-speed transmission.
  • Industrial Temperature Range: The TL16C554AFNG4 operates reliably across an industrial temperature range, making it suitable for harsh environments.

Applications

The TL16C554AFNG4 is designed to be used in a variety of applications where multiple serial interfaces are required. It is particularly useful in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Embedded systems

Package and Quality

The TL16C554AFNG4 is offered in a 68-pin PLCC (Plastic Lead Chip Carrier) package, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is designed for long-term reliability and performance.

In conclusion, the TL16C554AFNG4 from Texas Instruments is a robust and versatile quad UART solution, ideal for a wide range of applications that require reliable and efficient serial communication.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess