EN
  • EN
  • DE

SC68C752BIBS,157

Part No SC68C752BIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 32HVQFN / UART IC 2, DUART Channel 64 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC68
Other Names 935280969157,SC68C752BIBS,SC68C752BIBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260698-SC68C752BIBS,157
Ultra Librarian 3D Model Ultra Librarian SC68C752BIBS,157 CAD Model

Description

The SC68C752BIBS,157 is a versatile dual universal asynchronous receiver-transmitter (UART) interface integrated circuit from NXP Semiconductors. This IC is designed to facilitate serial communication in a wide array of computing and embedded system applications. The dual-channel capability allows for efficient data management and high-speed serial data transfer.

Key Features

  • Two Independent UART Channels: Each UART is capable of handling full-duplex data transfer, providing simultaneous two-way data communication.
  • Enhanced Baud Rate: The device supports baud rates up to 5 Mbps, making it suitable for high-speed serial data applications.
  • Flexible Character Length: It can be configured to handle 5, 6, 7, or 8-bit character lengths, providing adaptability for various data formats.
  • Programmable Stop Bit Generation: The IC can be programmed to generate 1, 1.5, or 2 stop bits, ensuring compatibility with a range of communication protocols.
  • Automatic Hardware and Software Flow Control: This feature minimizes the risk of data loss during transfer and improves overall reliability.
  • Low Power Consumption: The SC68C752BIBS,157 is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Enhanced FIFOs: With 64-byte FIFOs for each transmitter and receiver, the IC reduces CPU overhead for buffer management.
  • Multi-Protocol Support: It supports RS-232, RS-485, and RS-422 communication protocols, providing versatility for various serial communication requirements.

Applications

The SC68C752BIBS,157 is suited for a broad range of applications including industrial control systems, point-of-sale terminals, networking equipment, and any embedded system that requires reliable serial communication. Its dual-channel operation and high-speed capabilities make it an excellent choice for multitasking environments where efficient data handling is critical.

Package and Quality

Housed in a compact 48-LQFP (Low-profile Quad Flat Package), the SC68C752BIBS,157 is designed for space-constrained applications. NXP's commitment to quality ensures that this IC meets the stringent requirements for industrial and commercial operating environments.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess