EN
  • EN
  • DE

MD8251A/BXA

Part No MD8251A/BXA
Manufacturer Rochester Electronics
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 8251A - SERIAL I/O CONTROLLER, 2 / UART IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1008283-MD8251A/BXA
Ultra Librarian 3D Model Ultra Librarian MD8251A/BXA CAD Model

Description

The MD8251A/BXA is a UART (Universal Asynchronous Receiver Transmitter) integrated circuit (IC) used for interface applications. It belongs to the category of Integrated Circuits (ICs) and is part of the series offered by Rochester Electronics.

  • Product: MD8251A/BXA
  • Category: Integrated Circuits (ICs)
  • Manufacturer: Rochester Electronics
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Alternative Parts: None Listed
  • REACH Regulation: Affected
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): Undefined by Vendor

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess