EN
  • EN
  • DE

SC16C654DBIB64,157

Part No SC16C654DBIB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935276671157,SC16C654DBIB64,SC16C654DBIB64
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260684-SC16C654DBIB64,157
Ultra Librarian 3D Model Ultra Librarian SC16C654DBIB64,157 CAD Model

Description

The NXP SC16C654DBIB64,157 is a highly integrated quad Universal Asynchronous Receiver/Transmitter (UART) IC, designed to meet the demanding requirements of today's advanced communication systems. This powerful chip is an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and complex networking equipment.

Key Features

  • Four Independent UART Channels: Each UART is capable of handling serial data rates up to 5 Mbps, offering high-speed data transmission for a wide range of applications.
  • 64-Byte FIFO Buffers: Large FIFOs reduce the CPU overhead required for managing serial data, allowing for efficient operation in multitasking environments.
  • Automatic Hardware and Software Flow Control: The device supports both hardware and software flow control methods to prevent data loss during high-speed communications.
  • Modem Control Functions: Integrated modem control functions enable the direct interface with modem hardware, simplifying the design of communication systems.
  • Flexible Baud Rate Generators: Programmable baud rate generators allow precise adjustment of the data rate for each UART channel.
  • Industrial Temperature Range: The SC16C654DBIB64,157 is designed to operate reliably in extreme temperature conditions, making it suitable for industrial applications.

Applications

This versatile UART interface chip can be used in a variety of applications due to its rich feature set and robust design. It is particularly useful in:

  • Telecommunications systems
  • Industrial control and automation
  • Point-of-sale terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing

Package and Quality

The SC16C654DBIB64,157 comes in a 64-pin LQFP (Low-profile Quad Flat Package) that is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this product meets stringent reliability standards for industrial and commercial use.

With its advanced features and reliable performance, the NXP SC16C654DBIB64,157 is a top choice for designers looking to incorporate multiple UART channels into their system designs.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7280 $81.7280
2+ $67.0589 $134.1178
3+ $64.9633 $194.8899
4+ $62.8677 $251.4708
5+ $60.7721 $303.8605
6+ $54.4853 $326.9118
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess