EN
  • EN
  • DE

SC16C650AIN40

Part No SC16C650AIN40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 211514-SC16C650AIN40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C650AIN40 CAD Model

Description

Overview of NXP SC16C650AIN40 UART Interface IC

The NXP SC16C650AIN40 is a single-chip Universal Asynchronous Receiver/Transmitter (UART) IC that is designed to provide a versatile and efficient serial communication solution for a wide range of applications. This integrated circuit is part of NXP's comprehensive line of UARTs, which are known for their reliability, high performance, and advanced features.

Key Features

  • Enhanced Baud Rate: The SC16C650AIN40 offers an enhanced baud rate generator that can precisely generate any baud rate across a wide range, making it suitable for non-standard baud rates and ensuring compatibility with a variety of peripherals and systems.
  • FIFO Buffers: It comes with 64-byte FIFO buffers for both transmit and receive operations, which significantly reduces the overhead on the host processor by allowing the storage of multiple characters, thus improving data throughput and reducing interrupt service requirements.
  • Programmable Features: The device boasts numerous programmable features, including data format, flow control, and hardware or software control methods. These features provide the flexibility needed to cater to specific system design requirements.
  • Auto Flow Control: With its built-in automatic hardware and software flow control, the SC16C650AIN40 ensures smooth data transfer without data overruns, even in systems with varying data transfer rates.
  • Infrared Data Association (IrDA) Support: The IC is equipped with an IrDA encoder and decoder that are compliant with the SIR IrDA physical layer standard, enabling infrared data communication for wireless connectivity.
  • Low Power Consumption: Designed for power-sensitive applications, this UART IC features a low-power mode that reduces power consumption when the interface is not in active use.

Applications

The SC16C650AIN40 is ideal for use in a range of applications that require reliable serial communication. It is commonly found in:

  • Industrial control systems
  • Point-of-sale terminals
  • Network routers and switches
  • Automotive diagnostics and telematics
  • Consumer electronics

With its advanced features and flexible configuration options, the NXP SC16C650AIN40 UART Interface IC is a top choice for designers looking to implement efficient serial communication in their products.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess