EN
  • EN
  • DE

XR16M780IM48-F

Part No XR16M780IM48-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 64B 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 64 Byte
Protocol RS232, RS422, RS485
Data Rate (Max) 16Mbps
Supply Voltage - Operating 1.62 V to 3.63 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 044012-XR16M780IM48-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16M780IM48-F CAD Model

Description

The XR16M780IM48-F is a high-performance, single-channel Universal Asynchronous Receiver/Transmitter (UART) with advanced features designed for efficient serial communication. This device, manufactured by Exar Corporation, supports data rates up to 16 Mbps and includes a fractional baud rate generator, automatic hardware and software flow control, and enhanced system monitoring capabilities.

Applications:

  • Industrial PCs and Embedded Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment (Routers, Switches)
  • Telecommunications Devices
  • Diagnostic Equipment
  • Serial Data Links

Features:

  • Single UART channel
  • Data rates up to 16 Mbps
  • Fractional Baud Rate Generator
  • Automatic Hardware (RTS/CTS) and Software (Xon/Xoff) Flow Control
  • 128-Byte Transmit and Receive FIFOs
  • RS-485 Half-Duplex Control
  • 9-bit Addressing Mode
  • IrDA Encoder/Decoder
  • Programmable FIFO Trigger Levels
  • Sleep Mode with Wake-Up Indicator
  • Lead-Free Packaging
  • Extended Temperature Range

Benefits:

  • High data throughput ensures efficient serial communication in demanding applications.
  • Fractional baud rate generator allows for precise baud rate configuration, increasing compatibility.
  • Automatic flow control prevents data loss, ensuring reliable communication.
  • Large FIFOs reduce CPU overhead by buffering data.
  • RS-485 half-duplex control simplifies integration into industrial networks.
  • Low power sleep mode minimizes energy consumption in battery-powered applications.
  • Extended temperature range ensures reliable operation in harsh environments.

Additional Details:

The XR16M780IM48-F is designed to operate from a 3.3V power supply. It's housed in a 48-pin LQFP package. It incorporates an integrated IrDA encoder/decoder, enabling seamless infrared communication. The device also includes a complete set of modem control signals (CTS, RTS, DSR, DTR, RI, and DCD). Its advanced features and robust design make it suitable for a wide array of serial communication applications where performance and reliability are critical.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
Sipex Corporation
UART IC Channel
Lowest to $1.0400
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess