EN
  • EN
  • DE

SX33 T/R

Part No SX33 T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 195118-SX33 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX33 T/R CAD Model

Description

The SX33 T/R, manufactured by Panjit, is a transient voltage suppressor (TVS) diode, designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. The 'T/R' suffix indicates that the component is packaged on tape and reel for automated assembly processes.

Applications

  • Consumer Electronics: Protection of I/O interfaces in smartphones, tablets, and laptops.
  • Automotive Electronics: Protection of sensitive circuits within automotive control units and sensors.
  • Industrial Control Systems: Safeguarding communication lines and control circuits in industrial environments.
  • Telecommunications Equipment: Protecting communication ports and network interfaces from surge events.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting against transient voltages.

Features

  • Unidirectional TVS Diode: Provides protection against positive-polarity transient voltages.
  • Low Clamping Voltage: Limits the voltage across the protected component during surge events.
  • Fast Response Time: Rapidly clamps transient voltages to minimize potential damage.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Surface Mount Package: Compact design facilitates automated assembly and efficient board space utilization.
  • High Surge Capability: Able to withstand significant surge currents without degradation of performance.

Benefits

  • Enhanced System Reliability: Protects sensitive components, increasing the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Prolongs the operational life of electronic devices by protecting against voltage surges.
  • Improved Safety: Protects equipment and users from potential hazards associated with transient voltages.
  • Cost-Effective Solution: Offers a cost-effective approach to protecting valuable electronic components.

Additional Details

The SX33 T/R TVS diode is typically designed for protecting circuits operating at 3.3V. The specific clamping voltage, peak pulse current (Ipp) rating, and other electrical characteristics will vary depending on the specific part number and application requirements. It is imperative to consult the manufacturer's datasheet for precise specifications. The operating temperature range typically falls between -55°C and +150°C, making it suitable for a wide range of industrial and commercial applications. Conformance to industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge) is commonly specified.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess