EN
  • EN
  • DE

SC16C2550IA44,529

Part No SC16C2550IA44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 127534-SC16C2550IA44,529
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2550IA44,529 CAD Model

Description

NXP SC16C2550IA44,529 Dual UART

The SC16C2550IA44,529 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, brought to you by the renowned semiconductor manufacturer, NXP Semiconductors. This particular chip is designed to efficiently handle serial communication in complex embedded systems. It is particularly well-suited for applications that require high-speed data exchange through serial ports, such as industrial control systems, networking equipment, and telecommunications infrastructure.

With its dual-channel operation, the SC16C2550IA44,529 can manage two independent serial ports simultaneously, doubling the serial data handling capacity without doubling the footprint. Each channel is equipped with its own 16-byte transmit and receive First-In-First-Out (FIFO) buffers, which significantly increase the efficiency of data throughput and reduce the CPU load, leading to improved overall system performance.

This UART is designed to be compatible with the industry-standard SC16C550, which ensures easy integration into existing designs that require an upgrade in performance or additional features. The SC16C2550IA44,529 operates at a voltage range of 2.5V to 5.5V, providing flexibility for various power supply designs and compatibility with both 3.3V and 5V systems.

Additional features of the SC16C2550IA44,529 include an industrial temperature range, making it reliable in extreme conditions, and a programmable baud rate generator that allows precise adjustment of the data transmission speed. The chip also supports a multitude of serial interface standards, including RS-232, RS-422, and RS-485, making it a versatile choice for a wide array of serial communication applications.

The package for the SC16C2550IA44,529 is a 44-pin PLCC (Plastic Leaded Chip Carrier), which provides a compact solution with sufficient I/O for the dual channels. This product stands out for its reliability, performance, and the quality assurance that comes with the NXP brand.

For designers and engineers looking to incorporate a robust and versatile dual UART solution into their system, the SC16C2550IA44,529 from NXP is an excellent choice that promises to deliver high performance and reliability.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess