EN
  • EN
  • DE

RT9995GQW

Part No RT9995GQW
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 716024-RT9995GQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9995GQW CAD Model

Description

The RT9995GQW is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It is designed to efficiently manage power distribution and regulation in various portable and battery-powered devices. This PMIC typically incorporates multiple DC-DC converters, LDO regulators, and other power management functions into a single chip.

Applications:

  • Smartphones: Manages power distribution for different components within a smartphone.
  • Tablets: Provides efficient power regulation for tablet computers.
  • Portable Media Players: Controls power for audio and video playback devices.
  • Wearable Devices: Regulates power in smartwatches, fitness trackers, and other wearable electronics.
  • Handheld Gaming Consoles: Manages power for gaming devices to optimize battery life and performance.

Features:

  • Multiple DC-DC Converters: Integrates multiple buck converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Provides stable and low-noise power rails for sensitive components.
  • Battery Charger: Includes a battery charger for Li-ion or Li-Polymer batteries.
  • Power Path Management: Optimizes power flow from the battery or external power source.
  • Over-Voltage Protection (OVP): Protects against over-voltage conditions.
  • Over-Current Protection (OCP): Protects against over-current conditions.
  • Short-Circuit Protection (SCP): Protects against short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when temperature exceeds a safe limit.
  • I2C Interface: Allows for programming and monitoring of PMIC parameters via I2C.

Benefits:

  • High Efficiency: DC-DC converters provide high efficiency, extending battery life.
  • Compact Solution: Integration reduces component count and board space.
  • Comprehensive Protection: Protection features ensure safe and reliable operation.
  • Programmability: I2C interface allows for flexible configuration and monitoring.

The RT9995GQW typically operates from a battery voltage ranging from 2.7V to 5.5V. The output voltages of the DC-DC converters and LDO regulators can be programmed to suit the specific requirements of the application. The PMIC's thermal characteristics, such as thermal resistance and power dissipation, are detailed in the datasheet. Proper thermal management is crucial to ensure reliable operation at high power levels.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess