EN
  • EN
  • DE

SAF7754HVN205S33

Part No SAF7754HVN205S33
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090953-SAF7754HVN205S33
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF7754HVN205S33 CAD Model

Description

The SAF7754HVN205S33 is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors. This cutting-edge integrated circuit is designed to meet the sophisticated demands of modern automotive infotainment systems. It combines the functionality of an advanced car radio processing unit with a powerful audio DSP, providing manufacturers with a versatile and efficient solution for in-vehicle entertainment and communication systems.

Key Features

  • Integrated Solution: The SAF7754HVN205S33 is a single-chip solution that integrates both radio processing and audio DSP functionalities, reducing the complexity and cost of the overall system design.
  • High-Quality Audio Processing: With its robust audio DSP capabilities, this product offers superior sound quality and supports a wide range of audio enhancement features such as equalization, bass management, and loudness control.
  • Multi-Standard Radio Support: It is capable of processing various digital and analog radio standards including AM, FM, DAB, and HD Radio, making it a versatile choice for global applications.
  • Flexible Interface Options: The device includes a range of interfaces for connectivity, such as I2S, SPI, and I2C, allowing for easy integration with other components in the system.
  • Advanced Noise Reduction: The DSP includes noise reduction algorithms that help to minimize interference and improve the clarity of audio signals.
  • Automotive Qualified: Designed to withstand the harsh conditions of the automotive environment, the SAF7754HVN205S33 is AEC-Q100 qualified, ensuring reliability and performance under extreme temperatures and vibrations.

Applications

The SAF7754HVN205S33 is ideal for a range of automotive applications, including:

  • In-car entertainment systems
  • Advanced car radios
  • Navigation systems with voice prompts
  • Hands-free calling and voice command systems

Conclusion

With its powerful processing capabilities, support for multiple radio standards, and high-quality audio DSP features, the SAF7754HVN205S33 from NXP is a comprehensive solution for automotive manufacturers looking to enhance the in-vehicle audio and entertainment experience. Its robust design and automotive qualification make it a reliable choice for the demanding automotive market.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess