EN
  • EN
  • DE

SAF7730HV317

Part No SAF7730HV317
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003608-SAF7730HV317
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF7730HV317 CAD Model

Description

The NXP SAF7730HV/317 is a high-performance car radio and audio DSP product, designed to meet the rigorous demands of automotive audio processing. This powerful integrated circuit is engineered to provide superior audio quality and extensive functionality for advanced car infotainment systems.

Key Features

  • Multi-Standard Radio Processing: The SAF7730HV/317 supports AM, FM, and various digital radio standards, ensuring compatibility with a wide range of broadcasting formats worldwide.
  • Advanced Audio DSP: Equipped with a sophisticated Digital Signal Processor, it delivers exceptional sound quality and supports various audio enhancement algorithms to cater to the diverse acoustics of vehicle interiors.
  • Integrated Audio Inputs/Outputs: Multiple audio I/O options provide flexibility in connecting various audio sources and peripherals, allowing for a customizable audio system design.
  • Software Configurability: The device can be programmed with specific software to meet the unique requirements of different car models and audio system configurations.

Applications

  • Car Radio Systems
  • In-Vehicle Infotainment (IVI)
  • Audio Processing Units
  • Automotive Multimedia Systems

Technical Specifications

Parameter Specification
Supply Voltage 3.3V (Digital), 8.5V - 10V (Analog)
Operating Temperature -40°C to +85°C
Package HTQFP144
Audio Channels Multi-channel support

Quality and Reliability

The NXP SAF7730HV/317 is built to comply with the highest quality standards of the automotive industry. Its robust design ensures reliable operation under various environmental conditions, contributing to the longevity and durability of the automotive audio systems it powers.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess