EN
  • EN
  • DE

SAF7730HV/N331D,55

Part No SAF7730HV/N331D,55
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF7730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names SAF7730HV/N331D,557,935292105557,SAF7730HV/N331D,557-ND
Standard Package 300
Win Source Part Number 1225444-SAF7730HV/N331D,55
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N331D,55 CAD Model

Description

SAF7730HV/N331D,55 Car Radio DSP by NXP

The SAF7730HV/N331D,55 is a state-of-the-art car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This powerful IC is specifically engineered to meet the demanding requirements of modern car audio systems, providing exceptional sound quality, advanced signal processing capabilities, and a wide range of features that enhance the in-vehicle audio experience.

At the heart of this DSP is a high-performance, 24-bit audio processing engine that delivers crystal-clear sound. It supports a variety of audio formats and sources, ensuring compatibility with the latest multimedia applications. The SAF7730HV/N331D,55 is equipped with multiple channels that can be configured for different speaker setups, allowing for a flexible and customizable audio system design.

The device features sophisticated noise reduction and echo cancellation technologies, which are essential for hands-free calling and voice commands in the noisy environment of a car. These capabilities ensure that voice communication remains clear and uninterrupted, enhancing safety and convenience for drivers and passengers alike.

Moreover, the SAF7730HV/N331D,55 comes with advanced radio processing features such as FM, AM, and digital radio (DAB) reception. It includes integrated support for RDS (Radio Data System), enabling the display of station information and other broadcast data. The DSP also offers seamless blending between analog and digital broadcasts, ensuring a smooth listening experience.

For ease of integration into automotive systems, the SAF7730HV/N331D,55 provides a flexible interface that includes I2C, SPI, and CAN bus connectivity. This allows for straightforward communication with other in-car systems and external devices. Additionally, its robust design ensures reliable operation under the harsh conditions typically found in automotive environments, such as extreme temperatures and vibrations.

In summary, the SAF7730HV/N331D,55 by NXP is a versatile and high-performance car radio DSP that offers manufacturers the ability to create superior audio systems for vehicles. Its comprehensive feature set and robust design make it an ideal choice for the next generation of car audio solutions.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess