The EM6GD16EWBH-12H is a DDR (Double Data Rate) SDRAM component manufactured by Etron Technology. This memory chip is designed for applications requiring high bandwidth and efficient data transfer rates. It's a crucial component in systems demanding fast memory access, such as high-performance computing, graphics processing, and embedded systems.
Applications:
- High-performance computing systems
- Graphics cards and integrated graphics solutions
- Embedded systems with high memory bandwidth requirements
- Networking equipment
- Industrial control systems
Features:
- DDR technology for high-speed data transfer
- High memory density
- Low power consumption
- High reliability
- Industry-standard packaging
Benefits:
- Increased system performance due to fast memory access
- Reduced power consumption, leading to longer battery life in portable devices
- Improved system stability and reliability
- Cost-effective memory solution
- Easy integration into existing systems
Technical Specifications:
While specific technical specifications vary depending on the exact configuration and revision, typical DDR SDRAM characteristics include:
- Operating Voltage: Typically 1.8V or 1.5V
- Data Rate: Varies depending on the DDR generation (DDR, DDR2, DDR3, DDR4) and speed grade.
- Memory Density: Available in various densities (e.g., 256MB, 512MB, 1GB, etc.)
- Package Type: Usually FBGA (Fine-Pitch Ball Grid Array)
- Operating Temperature Range: Typically 0°C to 70°C (commercial) or -40°C to 85°C (industrial)
The specific speed grade (-12H in this case) indicates the access time and operating frequency of the memory. Refer to the Etron Technology datasheet for the EM6GD16EWBH-12H for precise values.