EN
  • EN
  • DE

MT18VDDT12872DG-265D2

Part No MT18VDDT12872DG-265D2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR SDRAM 266MT/S 184DIMM / Memory Module DDR SDRAM 1GB 184-DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Box
Product Status Obsolete
Memory Type DDR SDRAM
Memory Size 1GB
Transfer Rate (Mb/s, MT/s, MHz) 266
Package / Case 184-DIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1055454-MT18VDDT12872DG-265D2
Ultra Librarian 3D Model Ultra Librarian MT18VDDT12872DG-265D2 CAD Model

Description

The Micron MT18VDDT12872DG-265D2 is a high-performance DDR2 SDRAM module designed for demanding computing applications. This registered DIMM (RDIMM) provides a combination of high bandwidth and capacity, making it suitable for servers, workstations, and other memory-intensive systems.

Applications:

  • Servers: Used as main memory in server systems to support various workloads.
  • Workstations: Provides memory for high-performance workstations used in design, engineering, and scientific applications.
  • Networking Equipment: Implemented in routers, switches, and other networking devices.
  • Industrial Computing: Employed in industrial computers and embedded systems requiring high memory capacity and performance.
  • High-Performance Computing (HPC): Used in HPC clusters to support computationally intensive tasks.

Features:

  • DDR2 Technology: Utilizes DDR2 SDRAM technology for high-speed data transfer rates.
  • Registered DIMM (RDIMM): Incorporates a register to reduce loading on the memory bus, allowing for higher memory densities and improved signal integrity.
  • 1GB Capacity: Provides a capacity of 1GB, suitable for applications requiring moderate memory resources.
  • 266MHz Clock Speed: Operates at a clock speed of 266MHz, enabling fast data access.
  • Error Correction Code (ECC): Includes ECC functionality to detect and correct single-bit errors, enhancing data integrity.

Benefits:

  • Increased Performance: Delivers high memory bandwidth and low latency, improving overall system performance.
  • Enhanced Reliability: ECC functionality ensures data integrity, reducing the risk of errors and system crashes.
  • Improved Scalability: RDIMM design allows for greater memory capacity in server and workstation systems.
  • Reduced Power Consumption: DDR2 technology offers lower power consumption compared to previous generations of SDRAM.
  • Stable Operation: Designed to operate reliably in demanding environments, ensuring stable system performance.

Additional Details:

The MT18VDDT12872DG-265D2 operates at a voltage of 1.8V. It is a 240-pin DIMM module. The timing characteristics include specific CAS latency (CL) values, such as CL=3. The operating temperature range is typically 0°C to 70°C. The module is compliant with JEDEC standards for DDR2 SDRAM. Refer to the official Micron datasheet for complete and precise specifications.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess