EN
  • EN
  • DE

HMT31GR7BFR4C-PBT8

Part No HMT31GR7BFR4C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948337-HMT31GR7BFR4C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7BFR4C-PBT8 CAD Model

Description

The Hynix Semiconductor HMT31GR7BFR4C-PBT8 is an 8GB DDR3 ECC Registered DIMM. Designed for use in servers and high-performance workstations, it operates at 1600MHz, providing a balance between speed and power efficiency. The ECC Registered feature makes it suitable for applications where data integrity is critical.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 8GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC Registered (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved system stability due to ECC, which corrects single-bit errors and detects multi-bit errors.
  • Enhanced data integrity, reducing the risk of data corruption and system failures.
  • Increased performance in memory-intensive applications.
  • Compatibility with a wide range of server and workstation platforms.
  • Handles larger datasets and demanding workloads.

Additional Details

The HMT31GR7BFR4C-PBT8 utilizes the 240-pin DIMM form factor and operates at a standard 1.5V voltage. The ECC Registered feature is essential for server environments where data accuracy is of paramount importance. The register between the DRAM modules and memory controller stabilizes signals and improves reliability, especially in systems with multiple memory modules. The 1600MHz speed allows for faster data processing, improving overall system performance.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess