EN
  • EN
  • DE

MC9S12XDG256MAA

Part No MC9S12XDG256MAA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830505-MC9S12XDG256MAA
Ultra Librarian 3D Model Ultra Librarian MC9S12XDG256MAA CAD Model

Description

The MC9S12XDG256MAA is a high-performance 16-bit microcontroller from NXP Semiconductors, belonging to the S12X family of microcontrollers. These microcontrollers are designed for demanding applications in automotive and industrial control where performance, memory, and advanced peripherals are critical. The S12X family is known for its eXtreme performance and robust architecture.

Applications

  • Automotive: Engine control units (ECUs), transmission control, advanced driver-assistance systems (ADAS), and body electronics.
  • Industrial Control: Robotics, motor control, industrial automation systems, and programmable logic controllers (PLCs).
  • Medical Devices: High-end medical imaging, diagnostic equipment, and therapeutic devices requiring precise control.
  • Aerospace: Flight control systems, avionics, and satellite communication systems.

Features

  • S12X Central Processing Unit (CPU): High-performance 16-bit CPU with XGATE co-processor, providing enhanced processing power.
  • 256KB Flash Memory: Ample on-chip flash memory for storing complex program code and data.
  • 16KB RAM: Sufficient random-access memory for dynamic data storage and real-time processing.
  • 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile storage of configuration data.
  • Analog-to-Digital Converter (ADC): Integrated ADC modules for converting analog sensor inputs to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for versatile communication options.
  • Timers: Multiple timers for generating PWM signals, event capture, and precise timing control.
  • Input/Output (I/O) Ports: Numerous general-purpose I/O pins for interfacing with external devices and sensors.
  • Controller Area Network (CAN): Supports CAN communication for automotive and industrial networking applications.
  • Enhanced Capture Timer (ECT): Provides advanced timer functionalities for precise control and synchronization.

Benefits

  • High Performance: Delivers exceptional processing power for complex algorithms and real-time control.
  • Parallel Processing: XGATE co-processor enables parallel execution for demanding applications.
  • Large Memory Capacity: Provides ample memory space for sophisticated applications and data logging.
  • Versatile Communication: Supports a wide range of communication protocols for connectivity.
  • Robust Architecture: Designed for reliable operation in harsh automotive and industrial environments.

Additional Details

The MC9S12XDG256MAA operates on a voltage range of approximately 3.0V to 5.5V. It is typically available in a QFP (Quad Flat Package). Programming is often done through a BDM (Background Debug Mode) interface or JTAG. This microcontroller includes a watchdog timer to prevent system lockups. The presence of the XGATE co-processor offloads tasks from the main CPU, enhancing performance in real-time applications.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4611 $70.3833
6+ $19.2501 $115.5006
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4454 $296.5718
23+ $15.6407 $359.7361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess