EN
  • EN
  • DE

SAF5100EL/V100K

Part No SAF5100EL/V100K
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090940-SAF5100EL/V100K
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF5100EL/V100K CAD Model

Description

The NXP SAF5100EL/V100K is a cutting-edge automotive-grade product designed to meet the growing demands of the automotive industry for reliable and high-performance components. This product is a testament to NXP's commitment to providing innovative solutions that advance smart automotive systems.

Key Features

  • High Integration: The SAF5100EL/V100K is a highly integrated device that combines multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Performance: Engineered for the harsh environments of automotive applications, this product offers exceptional performance under extreme conditions, ensuring consistent operation and longevity.
  • Advanced Technology: Utilizing NXP's latest advancements in semiconductor technology, the SAF5100EL/V100K delivers efficient processing capabilities, which are essential for modern automotive systems.
  • Automotive Compliance: The product meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring its suitability for use in safety-critical automotive applications.

Applications

With its robust design and advanced features, the NXP SAF5100EL/V100K is ideal for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Networking
  • Engine Control Units
  • Infotainment Systems
  • Body Electronics

Technical Specifications

The technical specifications of the NXP SAF5100EL/V100K include:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Detailed in the datasheet
  • Quality and Reliability: AEC-Q100 qualified

For detailed technical specifications, please refer to the official NXP SAF5100EL/V100K datasheet.

Conclusion

The NXP SAF5100EL/V100K is a versatile and reliable component that offers the durability and performance required for advanced automotive systems. Its high level of integration and compliance with automotive standards makes it an excellent choice for manufacturers looking to enhance the capabilities of their automotive products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess