EN
  • EN
  • DE

SAF3561HV/V1101,55

Part No SAF3561HV/V1101,55
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL RADIO PROCESSOR 144HLQFP / IC RF TxRx Only 144-LQFP Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series SAF356x
Package Tray
Product Status Obsolete
Type TxRx Only
Memory Size 512kB SDRAM
Serial Interfaces GPIO, I²C, I²S, JTAG, SPI, UART
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 568-SAF3561HV/V1101,55
Standard Package 60
Win Source Part Number 1005707-SAF3561HV/V1101,55
Ultra Librarian 3D Model Ultra Librarian SAF3561HV/V1101,55 CAD Model

Description

Introducing the NXP SAF3561HV/V1101,55

The NXP SAF3561HV/V1101,55 is a state-of-the-art digital radio processor designed to deliver exceptional performance for automotive entertainment applications. This advanced product from NXP Semiconductors is engineered to meet the rigorous demands of the modern vehicle environment, offering manufacturers the ability to integrate high-quality digital radio capabilities into their infotainment systems.

Key Features

  • Multi-Standard Support: The SAF3561HV/V1101,55 supports a range of digital radio standards including DAB, DAB+, and T-DMB, making it a versatile choice for global markets.
  • Superior Reception Quality: With its advanced signal processing algorithms, the chip ensures crystal-clear audio reception even in challenging conditions, such as urban canyons or high-speed travel.
  • Integrated Audio Processing: The processor includes integrated audio processing functions, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAF3561HV/V1101,55 minimizes power consumption, which is critical for automotive applications where power management is key.
  • Compact Design: Its small form factor enables easy integration into automotive head units, without compromising on functionality or performance.

Enhanced User Experience

The SAF3561HV/V1101,55 not only provides superior technical capabilities but also enhances the user experience. It enables seamless switching between digital radio channels and offers support for service following and traffic announcements, ensuring that users have access to the latest information and entertainment on the go.

Reliability and Quality

As with all NXP products, the SAF3561HV/V1101,55 is built with reliability in mind. It is manufactured to withstand the harsh conditions of the automotive environment, including temperature fluctuations and vibrations, ensuring long-term performance and stability.

Conclusion

The NXP SAF3561HV/V1101,55 is an ideal solution for automotive manufacturers looking to incorporate high-quality digital radio functionality into their vehicles. With its robust feature set, exceptional performance, and NXP's commitment to quality, it is poised to become a leading choice in the automotive infotainment market.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess