EN
  • EN
  • DE

SAF1761BE/V1,518

Part No SAF1761BE/V1,518
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTRL HP 128-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0, OTG
Supply Voltage - Operating 1.8V, 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-LQFP (14x20)
Win Source Part Number 134068-SAF1761BE/V1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF1761BE/V1,518 CAD Model

Description

The NXP SAF1761BE/V1,518 is a cutting-edge USB host controller integrated circuit, designed to deliver high-performance interface solutions for a wide range of applications. This powerful chip is an ideal choice for developers looking to integrate USB functionality into their embedded systems, offering both USB 2.0 High-speed and Full-speed host capabilities.

Key Features

  • USB Compliance: The SAF1761BE/V1,518 is fully compliant with the USB 2.0 specification, ensuring seamless connectivity with a broad array of USB devices.
  • Dual-Role Device: It can function as both a USB host and a peripheral device, providing excellent versatility in system design.
  • High Data Transfer Rates: As a high-speed host, it supports data transfer rates of up to 480 Mbps, making it suitable for applications that require fast data throughput.
  • Multiple Endpoints: It offers 14 programmable endpoints with dedicated memory for each, allowing for efficient handling of multiple USB devices simultaneously.
  • Integrated PHY: With an on-chip Physical Layer (PHY) transceiver, it greatly simplifies the design process by reducing the need for external components.
  • Advanced Power Management: The controller features sophisticated power management options, including support for low-power states, which is critical for battery-powered devices.

Applications

The NXP SAF1761BE/V1,518 is versatile enough to be used in a diverse range of applications, including:

  • Industrial control systems
  • Medical devices
  • Networking equipment
  • Point-of-sale terminals
  • Printers and multifunction peripherals

Technical Specifications

Below are some of the technical specifications for the NXP SAF1761BE/V1,518:

  • Package: LQFP80
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Integrated 6 kB RAM for endpoint buffering

Overall, the NXP SAF1761BE/V1,518 USB host controller is a robust solution for adding USB connectivity to your next project, with its mix of high-speed performance, flexibility, and ease of integration making it a top choice for developers and engineers.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess