EN
  • EN
  • DE

ADL5390ACPZ-REEL7

Part No ADL5390ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER VECTOR 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC RF/IF Vector Multiplier Broadcast Television 20MHz ~ 2.4GHz - 24-LFCSP-VQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-VQ (4x4)
Family Name ADL5390
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADL5390ACPZ-REEL7-ND, ADL5390ACPZREEL7, ADL5390ACPZ-REEL7CT, ADL5390ACPZ-REEL7DKR, ADL5390ACPZ-REEL7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860079-ADL5390ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADL5390ACPZ-REEL7 CAD Model

Description

The ADL5390ACPZ-REEL7 is a high-performance Frequency Demodulator and Phase Detector product from Analog Devices Inc., designed for a variety of communication and instrumentation applications. This versatile component is part of the cutting-edge semiconductor solutions that Analog Devices offers, known for their reliability and precision.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for a broad spectrum of RF applications.
  • Demodulation Accuracy: It features high demodulation accuracy, which ensures the integrity of the signal processing in demanding environments.
  • Phase Detection: The ADL5390ACPZ-REEL7 is capable of detecting phase differences, which is crucial for systems that rely on phase information for modulation and demodulation.
  • Output Flexibility: It offers both voltage and current outputs, providing flexibility in interfacing with other circuit components.
  • Power Consumption: Low power consumption makes it an excellent choice for portable and battery-powered devices.
  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADL5390ACPZ-REEL7 is suitable for a wide range of applications, including but not limited to:

  • Wireless Communication Systems
  • Base Station Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Phase Locked Loops (PLLs)

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and the ADL5390ACPZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The REEL7 suffix indicates that this product is provided in a reel, facilitating easier mass production processes and automated pick-and-place assembly.

Ordering Information

For detailed ordering and pricing information, or to request samples, please visit the Analog Devices Inc. website or contact their sales representatives. The ADL5390ACPZ-REEL7 is a testament to Analog Devices' leadership in high-performance signal processing technology.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0624 $72.2496
8+ $14.8204 $118.5632
13+ $14.3573 $186.6449
17+ $13.8941 $236.1997
22+ $13.4310 $295.4820
29+ $12.0416 $349.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess