EN
  • EN
  • DE
  • IT

SAA6581T/V1,512

Part No SAA6581T/V1,512
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC DEMODULATOR RDS/RBDS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Filter
LO Frequency 4.332MHz, 8.664MHz
Gain 20dB
Operating Supply Current 6mA
Supply Voltage - Operating 4 V to 5.5 V
Case / Package 16-SO
Win Source Part Number 102726-SAA6581T/V1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6581T/V1,512 CAD Model

Description

The SAA6581T/V1,512 is a high-performance integrated circuit brought to you by NXP Semiconductors, a leader in the electronics industry. This product is designed to provide a seamless and efficient solution for advanced radio data system (RDS) applications. It is particularly tailored for use in car radios and home receivers, offering an array of features to enhance user experience with digital data services.

Key Features

  • RDS/RBDS Processor: The SAA6581T/V1,512 is equipped with a sophisticated radio data system processor capable of decoding RDS and RBDS signals. This allows for the reception of data such as station identification, song information, traffic updates, and time signals.
  • Enhanced Sensitivity: Designed with high sensitivity in mind, this IC ensures reliable data reception even in areas with weak signal strength, providing consistent performance across various geographical locations.
  • Low Power Consumption: Energy efficiency is a key consideration for modern electronic components. The SAA6581T/V1,512 offers low power consumption, making it ideal for battery-operated devices as well as automotive applications where power efficiency is crucial.
  • Easy Integration: With its compact design and simple interfacing requirements, this IC can be easily integrated into existing systems, reducing development time and simplifying the design process for manufacturers.

Applications

The versatility of the SAA6581T/V1,512 makes it suitable for a wide range of applications, including:

  • Car radio systems
  • Home stereo receivers
  • Portable radio devices
  • Professional broadcasting equipment

Technical Specifications

Some of the technical specifications of the SAA6581T/V1,512 include:

  • Package: SO16
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 5.5V

For manufacturers and designers looking to incorporate advanced RDS capabilities into their audio systems, the SAA6581T/V1,512 from NXP Semiconductors is an excellent choice. Its combination of performance, efficiency, and ease of use makes it a valuable component in any modern audio application.

You May Also Be Interested in

Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess