EN
  • EN
  • DE

SAA3568HVV1100S30

Part No SAA3568HVV1100S30
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998549-SAA3568HVV1100S30
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA3568HVV1100S30 CAD Model

Description

The NXP SAA3568HVV1100S30 is a cutting-edge integrated circuit designed for high-performance applications in the realm of wireless communication. This product is a testament to NXP's commitment to providing innovative solutions that cater to the ever-evolving needs of the technology sector.

Key Features

  • Advanced Technology: The SAA3568HVV1100S30 is built on a sophisticated semiconductor platform, ensuring reliable performance and longevity.
  • High Integration: This component integrates multiple functions into a single chip, which simplifies the design of complex electronics, reduces the number of external components required, and saves on space and cost.
  • Energy Efficiency: Designed with power conservation in mind, it operates with high efficiency, making it suitable for battery-powered devices.
  • Robust Design: The chip is engineered to withstand harsh conditions and is resilient against common environmental stressors, ensuring stable operation in a wide range of applications.

Applications

The versatility of the SAA3568HVV1100S30 makes it ideal for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Advanced mobile devices
  • Internet of Things (IoT) devices
  • Automotive connectivity modules
  • Industrial networking equipment

Technical Specifications

The NXP SAA3568HVV1100S30 boasts an impressive set of technical specifications that enable it to deliver exceptional performance:

  • High-speed signal processing capabilities
  • Low power consumption for improved battery life
  • Compact form factor for space-constrained applications
  • Compatibility with a range of communication protocols

In conclusion, the NXP SAA3568HVV1100S30 is a powerful and versatile component that offers a blend of performance, integration, and efficiency. Its robust design and adaptability make it an excellent choice for developers looking to create advanced electronic systems with a competitive edge.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess