EN
  • EN
  • DE

PUSB3BB2DFZ

Part No PUSB3BB2DFZ
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 4VWM 6.2VC DFN0603-3 / 6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series TrEOS
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 4V (Max)
Voltage - Breakdown (Min) 7.4V (Typ)
Voltage - Clamping (Max) @ Ipp 6.2V (Typ)
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.26pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package DFN0603-3 (SOT8013)
Base Product Number PUSB3BB2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-PUSB3BB2DFZTR,934661512317,1727-PUSB3BB2DFZDKR,1727-PUSB3BB2DFZCT
Standard Package 15,000
Win Source Part Number 1047687-PUSB3BB2DFZ
Ultra Librarian 3D Model Ultra Librarian PUSB3BB2DFZ CAD Model

Description

The TrEOS Zener diode is a circuit protection component that is ideal for general-purpose applications.

  • Type: Bidirectional
  • Channels: 2
  • Voltage Reverse Standoff: 4V (max)
  • Voltage Breakdown: 7.4V (typ)
  • Voltage Clamping: 6.2V (typ) @ Ipp
  • Peak Pulse Power: - watts
  • Capacitance: 0.26pF @ 1MHz
  • Current Peak Pulse: 8A (8/20μs)
  • Package/Case: 0201 (0603 Metric)
  • Supplier Device Package: DFN0603-3 (SOT8013)
  • Operating Temperature: -40°C ~ 125°C (TA)

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess